Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-SMD
Manufacturer: Broadcom Limited
Win Source Part Number: 906983-4N25-300E
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: 4N25
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
OPTOCOUPLER, TRANSISTOR, 2.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers 2500 Vrms 80mA
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4N25-300E-ND | 906983-4N25-300E | 9225589 | 13M5766 | 4N25-300E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - 4N25-300E | Optocouplers | Optocoupler, Transistor, 2.5Kv, Smdip-6; No. Of Channels Broadcom | Transistor Output Optocouplers |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | 6-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; 6-SMD | Surface mount | Surface Mount DIP | |
| Isolation Voltage | 2500 volts | 2500 volts |