ISOCOM, Inc. Octocouplers 4N36

Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Octocouplers
1806-4N36
Octocouplers 1806-4N36
6 Pin Transistor Detector, Single, Optocoupler

6 Pin Transistor Detector, Single, Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-4N36-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-4N36-ND
Transistor, Photovoltaic Output Optoisolators 58-4N36-ND
OPTOISO 5.3KV TRANS W/BASE 6-DIP

OPTOISO 5.3KV TRANS W/BASE 6-DIP

Buy Now Datasheet
Optocouplers - 1717128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1717128
Optocouplers 1717128
Isocom 4N36 Optocoupler

Isocom 4N36 Optocoupler

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey RS Components, Ltd.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-4N36 58-4N36-ND 1717128
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocouplers
Output Phototransistor Phototransistor Phototransistor; Phototransistor
Approvals RoHS Compliant RoHS Compliant
Input DC DC
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details