onsemi Transistor, Photovoltaic Output Optoisolators 4N29M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N29M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N29M-ND
Transistor, Photovoltaic Output Optoisolators 4N29M-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi - 66M7992 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi
66M7992
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi 66M7992
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N29M
Transistor Output Optocouplers 4N29M
Transistor Output Optocouplers Photodarlington

Transistor Output Optocouplers Photodarlington

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 4N29M-ND 66M7992 4N29M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1EDI20N12AFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details