Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
Phototransistor Output, With Base Connection, Optocoupler
Transistor Output Optocouplers Phototransistor Out
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N35-ND | 1652468 | 78Y9620 | 70026015 | 4N35 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay | Optoisolator; Analog; 6-Pin DIP; Transistor; 150 mW; 60 mA | Transistor Output Optocouplers |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | 6-Pin DIP | |||
| Mounting Option | Through Hole | Through hole | DIP | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts |