Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - 4N46-300E 4N46-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 856214-4N46-300E Features: Optoisolator Output 1 Channel Package: Tube Part Status: Obsolete Family Name: 4N46 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 856214-4N46-300E Features: Optoisolator Output 1 Channel Package: Tube Part Status: Obsolete Family Name: 4N46 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N46-300E - 856214-4N46-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N46-300E
856214-4N46-300E
Optoisolators - Transistor, Photovoltaic Output - 4N46-300E 856214-4N46-300E
Manufacturer: Broadcom Limited Win Source Part Number: 856214-4N46-300E Features: Optoisolator Output 1 Channel Package: Tube Part Status: Obsolete Family Name: 4N46 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 856214-4N46-300E
Features: Optoisolator Output 1 Channel
Package: Tube
Part Status: Obsolete
Family Name: 4N46
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N46-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N46-300E-ND
Transistor, Photovoltaic Output Optoisolators 4N46-300E-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
4N46-300E
High Speed Optocouplers 4N46-300E
High Speed Optocouplers 3750 Vrms 20mA

High Speed Optocouplers 3750 Vrms 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 856214-4N46-300E 4N46-300E-ND 4N46-300E
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N46-300E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2733071 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details