6 Pin Darlington Output, Single, Optocoupler
6PIN DARLINGTON OUTPUT, SINGLE,
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-4N29SM | 58-4N29SM-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Photodarlington | Photodarlington |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | "6-SMD (0.300"", 7.62mm)" |