Manufacturer: Exar Corporation
Win Source Part Number: 030636-SP3238EEA-L/T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: SP3238E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3238ECAI+T; MAX3238EEAI; MAX3238EEAI-T;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC, TRANCEIVER, RS-232, FULL DUPLEX, 5 DRIVERS, 3 RECEIVERS, 250KB/S, 5.5V, 35MA, 900MW, 28-SSOP, 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
5/3 Transceiver Full RS232 28-SSOP
IC TXRX RS232 INTELLIGENT 28SSOP
IC TRANSCEIVER FULL 5/3 28SSOP
| Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 030636-SP3238EEA-L/TR | 128098754 | SP3238EEA-L/TR | 493-SP3238EEA-L/TR | SP3238EEA-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3238EEA-L/TR | Radio Transceiver | Drivers, Receivers, Transceivers | IC TXRX RS232 INTELLIGENT 28SSOP | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209, 5.30mm Width) | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3.3 volts | 5.5 to 3 volts |