Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26C32ID AM26C32ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 092539-AM26C32ID Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AM26C32IPWRG4; AM26C32IDBLE; AM26C32ID; AM26C32IDG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Building Automation, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092539-AM26C32ID Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AM26C32IPWRG4; AM26C32IDBLE; AM26C32ID; AM26C32IDG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Building Automation, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32ID - 092539-AM26C32ID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32ID
092539-AM26C32ID
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32ID 092539-AM26C32ID
Manufacturer: Texas Instruments Win Source Part Number: 092539-AM26C32ID Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AM26C32IPWRG4; AM26C32IDBLE; AM26C32ID; AM26C32IDG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Building Automation, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 092539-AM26C32ID
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26C32IPWRG4; AM26C32IDBLE; AM26C32ID; AM26C32IDG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Building Automation, Motor Drive & Control

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C32ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26C32ID
Drivers, Receivers, Transceivers AM26C32ID
0/4 Receiver RS422, RS423 16-SOIC

0/4 Receiver RS422, RS423 16-SOIC

Buy Now
Radio Transceiver - 16687551 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
16687551
Radio Transceiver 16687551
RECEIVER QUAD RS-422A, SMD, 26C32; DEVICE TYPE:DIFFERENTIAL RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECEIVER QUAD RS-422A, SMD, 26C32; DEVICE TYPE:DIFFERENTIAL RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Receivers RF Transceivers
Product Number 092539-AM26C32ID AM26C32ID 16687551
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26C32ID Drivers, Receivers, Transceivers Radio Transceiver
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details