Manufacturer: Exar Corporation
Win Source Part Number: 065843-SP485ECN-L
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 8SOIC
TRANSCEIVER RS485, SMD, NSOIC8, 5V; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS
1/1 Transceiver Half RS422, RS485 8-SOIC
SP485E Series 10 Mbps 5 V Enhanced Low EMI Half Duplex RS-485 Transceiver-NSOIC8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 065843-SP485ECN-L | SP485ECN-L | 109004916 | SP485ECN-L | 3417-SP485ECN-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP485ECN-L | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Radio Transceiver | Drivers, Receivers, Transceivers | SP485E Series 10 Mbps 5 V Enhanced Low EMI Half Duplex RS-485 Transceiver-NSOIC8 |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC | ||
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | |
| Supply Voltage | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts | 5 volts | |
| Data Rate | 10000 kbps | 10000 kbps | 10000 kbps |