Manufacturer: Texas Instruments
Win Source Part Number: 082476-SN75LBC184D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Metering, Motor Drive & Control
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
TRANSCEIVER ESD PROTECTED, 75LBC184; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 082476-SN75LBC184D | SN75LBC184D | SN75LBC184D | 815-SN75LBC184D | 17096001 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184D | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | IC TRANSCEIVER HALF 1/1 8SOIC | Radio Transceiver |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; 8-SOIC (0.154, 3.90mm Width) | ||
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 C (32.0 F) | |
| Supply Voltage | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts | 5 volts | |
| Data Rate | 250 kbps | 250 kbps | 250 kbps |