Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - MC3486N MC3486N

Description
Manufacturer: Texas Instruments Win Source Part Number: 082998-MC3486N Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082998-MC3486N Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC3486N - 082998-MC3486N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3486N
082998-MC3486N
Interface - Interface - Drivers, Receivers, Transceivers - MC3486N 082998-MC3486N
Manufacturer: Texas Instruments Win Source Part Number: 082998-MC3486N Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082998-MC3486N
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Radio Transceiver - 16870443 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
16870443
Radio Transceiver 16870443
LINE RECEIVER, RS422/RS423, 5V, 10 MB/S, 85 MA, DIP16. FREE 2 YEAR RADWELL WARRANTY

LINE RECEIVER, RS422/RS423, 5V, 10 MB/S, 85 MA, DIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drivers, Receivers, Transceivers - MC3486N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC3486N
Drivers, Receivers, Transceivers MC3486N
0/4 Receiver RS422, RS423 16-PDIP

0/4 Receiver RS422, RS423 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Receivers
Product Number 082998-MC3486N 16870443 MC3486N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC3486N Radio Transceiver Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details