RECEIVER, FIBRE OPTIC, 125MHZ, SMA; WAVELENGTH TYP:820NM; DATA RATE MAX:155MBPS; DATA TRANSMISSION DISTANCE:2.7KM; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CONNECTOR TYPE:SMA; EXTERNAL DEPTH:12.7MM; EXTERNAL LENGTH / ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 16149566 |
| Product Name | Radio Transceiver |