Manufacturer: Nexperia USA Inc.
Win Source Part Number: 764802-74ABT16245BDL
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
TRANSCEIVER, BIDIRECTIONAL, -40TO85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 764802-74ABT16245BDL,118 | 74ABT16245BDL,118 | 137996389 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16245BDL,118 | Buffers, Drivers, Receivers, Transceivers | Radio Transceiver |
| Package Type | Surface Mount; SMD | Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) |