Broadcom Inc. Radio Transceiver AFBR-5803AZ

Description
TRANSCEIVER, ETHERNET, DUPLEX, SC, WAVELENGTH TYP:1300NM, SUPPLY VOLTAGE:5V, DATA RATE MAX:100MBPS, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2018), CONNECTOR TYPE:SC, EXTERNAL DEPTH:39.12MM, EXTERNAL LENGTH / HEIGHT:10.35MM, EXTERNAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSCEIVER, ETHERNET, DUPLEX, SC, WAVELENGTH TYP:1300NM, SUPPLY VOLTAGE:5V, DATA RATE MAX:100MBPS, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2018), CONNECTOR TYPE:SC, EXTERNAL DEPTH:39.12MM, EXTERNAL LENGTH / HEIGHT:10.35MM, EXTERNAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Radio Transceiver - 16133130 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
16133130
Radio Transceiver 16133130
TRANSCEIVER, ETHERNET, DUPLEX, SC, WAVELENGTH TYP:1300NM, SUPPLY VOLTAGE:5V, DATA RATE MAX:100MBPS, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2018), CONNECTOR TYPE:SC, EXTERNAL DEPTH:39.12MM, EXTERNAL LENGTH / HEIGHT:10.35MM, EXTERNAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, ETHERNET, DUPLEX, SC, WAVELENGTH TYP:1300NM, SUPPLY VOLTAGE:5V, DATA RATE MAX:100MBPS, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2018), CONNECTOR TYPE:SC, EXTERNAL DEPTH:39.12MM, EXTERNAL LENGTH / HEIGHT:10.35MM, EXTERNAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transceivers
Product Number 16133130
Product Name Radio Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details