Broadcom Inc. Radio Transceiver HFBR-2416MZ

Description
RECEIVER, FIBRE OPTIC, ST, METAL, WAVELENGTH TYP:820NM, DATA RATE MAX:0.16GBPS, DATA TRANSMISSION DISTANCE:2700M, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), CONNECTOR TYPE:ST, SUPPLY VOLTAGE MAX:6V, SUPPLY VOLTAGE MIN:-0.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECEIVER, FIBRE OPTIC, ST, METAL, WAVELENGTH TYP:820NM, DATA RATE MAX:0.16GBPS, DATA TRANSMISSION DISTANCE:2700M, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), CONNECTOR TYPE:ST, SUPPLY VOLTAGE MAX:6V, SUPPLY VOLTAGE MIN:-0.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Radio Transceiver - 16149584 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
16149584
Radio Transceiver 16149584
RECEIVER, FIBRE OPTIC, ST, METAL, WAVELENGTH TYP:820NM, DATA RATE MAX:0.16GBPS, DATA TRANSMISSION DISTANCE:2700M, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), CONNECTOR TYPE:ST, SUPPLY VOLTAGE MAX:6V, SUPPLY VOLTAGE MIN:-0.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECEIVER, FIBRE OPTIC, ST, METAL, WAVELENGTH TYP:820NM, DATA RATE MAX:0.16GBPS, DATA TRANSMISSION DISTANCE:2700M, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), CONNECTOR TYPE:ST, SUPPLY VOLTAGE MAX:6V, SUPPLY VOLTAGE MIN:-0.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transceivers
Product Number 16149584
Product Name Radio Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details