Renesas Electronics Corporation Drivers, Receivers, Transceivers HIN208ECBZ

Description
4/4 Transceiver Full RS232 24-SOIC
Datasheet
Description
4/4 Transceiver Full RS232 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - HIN208ECBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN208ECBZ
Drivers, Receivers, Transceivers HIN208ECBZ
4/4 Transceiver Full RS232 24-SOIC

4/4 Transceiver Full RS232 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN208ECBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN208ECBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN208ECBZ
IC TRANSCEIVER FULL 4/4 24SOIC

IC TRANSCEIVER FULL 4/4 24SOIC

Supplier's Site
IC TXRX 4/4 RS232 FULL 24SOIC - 391-HIN208ECBZ - Utmel Electronic Limited
Hong Kong, China
IC TXRX 4/4 RS232 FULL 24SOIC
391-HIN208ECBZ
IC TXRX 4/4 RS232 FULL 24SOIC 391-HIN208ECBZ
IC TXRX 4/4 RS232 FULL 24SOIC

IC TXRX 4/4 RS232 FULL 24SOIC

Supplier's Site
Radio Transceiver - 21547341 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
21547341
Radio Transceiver 21547341
RS-232 TRANSCEIVER, 5.5V, SOIC-24; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS-232 TRANSCEIVER, 5.5V, SOIC-24; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number HIN208ECBZ HIN208ECBZ 391-HIN208ECBZ 21547341
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX 4/4 RS232 FULL 24SOIC Radio Transceiver
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width) Surface Mount; SOIC
Features RoHS RoHS
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details