Manufacturer: Texas Instruments
Win Source Part Number: 127116-AM26LS33ACD
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
AM26LS33A Quadruple Differential Line Receiver
LINE RECIEVER CHIP, QUADRUPLE DIFFERENTIAL INPUT, 4.75-5.25 V, 16 PIN, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Receivers | RF Receivers | RF Transceivers |
| Product Number | 127116-AM26LS33ACD | AM26LS33ACD | AM26LS33ACD | 16890653 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACD | Drivers, Receivers, Transceivers | Radio Transceiver | |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |