TRANSCEIVER RS-485 3V, SMD, 3070; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS
IC TXRX RS485/RS422 ESD 14SOIC
1/1 Transceiver Full RS422, RS485 14-SOIC
IC TRANSCEIVER FULL 1/1 14SOIC
| Radwell International | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 128098745 | 3417-SP3070EEN-L | SP3070EEN-L | SP3070EEN-L |
| Product Name | Radio Transceiver | IC TXRX RS485/RS422 ESD 14SOIC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SOIC | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) | ||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Data Rate | 250 kbps | 250 kbps | 250 kbps |