Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DR SN65HVD72DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 091077-SN65HVD72DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 250kbps Family Name: SN65HVD72 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091077-SN65HVD72DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 250kbps Family Name: SN65HVD72 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DR - 091077-SN65HVD72DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DR
091077-SN65HVD72DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DR 091077-SN65HVD72DR
Manufacturer: Texas Instruments Win Source Part Number: 091077-SN65HVD72DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 250kbps Family Name: SN65HVD72 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 091077-SN65HVD72DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Data Rate: 250kbps
Family Name: SN65HVD72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L;
Introduction Date: March 19, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Radio Transceiver - 48854560 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
48854560
Radio Transceiver 48854560
(PRICE/TC), RS422/RS485 TXRX, 250KBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RS422/RS485 TXRX, 250KBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD72DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD72DR
Drivers, Receivers, Transceivers SN65HVD72DR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 091077-SN65HVD72DR 48854560 SN65HVD72DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD72DR Radio Transceiver Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details