Manufacturer: Exar Corporation
Win Source Part Number: 030612-SP3220EEA-L/T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 16SSOP
RS232 TRANSCEIVER, 120KBPS, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS
1/1 Transceiver Full RS232 16-SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 030612-SP3220EEA-L/TR | SP3220EEA-L/TR | 109062126 | SP3220EEA-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3220EEA-L/TR | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Radio Transceiver | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SSOP (0.209\", 5.30mm Width) |