MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCY-L/TR SP3232EBCY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 117159-SP3232EBCY-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 117159-SP3232EBCY-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCY-L/TR - 117159-SP3232EBCY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCY-L/TR
117159-SP3232EBCY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCY-L/TR 117159-SP3232EBCY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 117159-SP3232EBCY-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: Exar Corporation
Win Source Part Number: 117159-SP3232EBCY-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3232EBCY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EBCY-L/TR
Drivers, Receivers, Transceivers SP3232EBCY-L/TR
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EBCY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EBCY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EBCY-L/TR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site
Radio Transceiver - 109001516 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
109001516
Radio Transceiver 109001516
(PRICE/TC) RS232 TRANSCEIVER, 250KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RS232 TRANSCEIVER, 250KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 117159-SP3232EBCY-L/TR SP3232EBCY-L/TR SP3232EBCY-L/TR 109001516
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBCY-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Radio Transceiver
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details