Manufacturer: STMicroelectronics
Win Source Part Number: 031004-ST3243EBTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
3/5 Transceiver Full RS232 28-TSSOP
(PRICE/TC), RS232 TRANSCEIVER, 400KBPS, -40TO85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC TRANSCEIVER FULL 3/5 28TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 031004-ST3243EBTR | ST3243EBTR | 49043226 | ST3243EBTR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST3243EBTR | Drivers, Receivers, Transceivers | Radio Transceiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |