Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33 TLE6250GV33

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091342-TLE6250GV33 Family Name: TLE6250G V33 Alternative Parts (Cross-Reference): MAX13054ASA-T; MAX13054ESA; MAX13054ASA; MAX13054ESA+T; TLE6250G V33; HVDA551QDRQ1; SN65HVDA541QDR; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091342-TLE6250GV33 Family Name: TLE6250G V33 Alternative Parts (Cross-Reference): MAX13054ASA-T; MAX13054ESA; MAX13054ASA; MAX13054ESA+T; TLE6250G V33; HVDA551QDRQ1; SN65HVDA541QDR; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33 - 091342-TLE6250GV33 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33
091342-TLE6250GV33
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33 091342-TLE6250GV33
Manufacturer: Infineon Technologies Win Source Part Number: 091342-TLE6250GV33 Family Name: TLE6250G V33 Alternative Parts (Cross-Reference): MAX13054ASA-T; MAX13054ESA; MAX13054ASA; MAX13054ESA+T; TLE6250G V33; HVDA551QDRQ1; SN65HVDA541QDR; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 091342-TLE6250GV33
Family Name: TLE6250G V33
Alternative Parts (Cross-Reference): MAX13054ASA-T; MAX13054ESA; MAX13054ASA; MAX13054ESA+T; TLE6250G V33; HVDA551QDRQ1; SN65HVDA541QDR;
Introduction Date: December 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
Radio Transceiver - 108054307 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
108054307
Radio Transceiver 108054307
DISCONTINUED BY MANUFACTURER, CAN TRANSCEIVER, 1-TRNSVR, BICMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAN TRANSCEIVER, 1-TRNSVR, BICMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transceivers RF Transceivers
Product Number 091342-TLE6250GV33 108054307
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33 Radio Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details