Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12D SN65HVD12D

Description
Manufacturer: Texas Instruments Win Source Part Number: 091929-SN65HVD12D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Metering, Communications & Networking, Security, Industrial, Automation & Process Control, Building Automation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091929-SN65HVD12D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Metering, Communications & Networking, Security, Industrial, Automation & Process Control, Building Automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12D - 091929-SN65HVD12D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12D
091929-SN65HVD12D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12D 091929-SN65HVD12D
Manufacturer: Texas Instruments Win Source Part Number: 091929-SN65HVD12D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Metering, Communications & Networking, Security, Industrial, Automation & Process Control, Building Automation

Manufacturer: Texas Instruments
Win Source Part Number: 091929-SN65HVD12D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Metering, Communications & Networking, Security, Industrial, Automation & Process Control, Building Automation

Buy Now Datasheet
Radio Transceiver - 17117768 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
17117768
Radio Transceiver 17117768
DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD12D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD12D
Drivers, Receivers, Transceivers SN65HVD12D
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 091929-SN65HVD12D 17117768 SN65HVD12D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12D Radio Transceiver Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details