Texas Instruments High-Performance Analog Drivers, Receivers, Transceivers SN75ALS195N

Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16
Request a Quote Datasheet
Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75ALS195N - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16

Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75ALS195N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS195N
Drivers, Receivers, Transceivers SN75ALS195N
0/4 Receiver RS422, RS423 16-PDIP

0/4 Receiver RS422, RS423 16-PDIP

Buy Now
Radio Transceiver - 16865823 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
16865823
Radio Transceiver 16865823
IC, BUFFER/DRIVER/RECEIV ER; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, BUFFER/DRIVER/RECEIVER; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Receivers RF Receivers RF Transceivers
Product Number SN75ALS195N SN75ALS195N 16865823
Product Name Drivers, Receivers, Transceivers Radio Transceiver
Package Type Surface Mount 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details