Manufacturer: Texas Instruments
Win Source Part Number: 029561-SN65LBC180AD
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
1/1 Transceiver Full RS422, RS485 14-SOIC
DIFF LINE DRIVER/RECEIVER, 65LBC180; DEVICE TYPE:DIFFERENTIAL LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS
| Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 029561-SN65LBC180AD | SN65LBC180AD | 17008210 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180AD | Drivers, Receivers, Transceivers | Radio Transceiver |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |