TTM Technologies Inc. Attenuators 100-50TW

Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 100W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-100-50TW-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-100-50TW-ND
Attenuators 4244-100-50TW-ND
RF Attenuators 0Hz ~ 6GHz 50 Ohms 100W

RF Attenuators 0Hz ~ 6GHz 50 Ohms 100W

Buy Now Datasheet
Attenuators - 100-50TW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100-50TW
Attenuators 100-50TW
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 100W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 100W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
100-50TW
RF and Wireless - Attenuators 100-50TW
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-100-50TW-ND 100-50TW 100-50TW
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
5 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details