TTM Technologies Inc. Attenuators 250-50RM-S

Description
RF Attenuators 0Hz ~ 2GHz 50 Ohms 250W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 2GHz 50 Ohms 250W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-250-50RM-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2GHz 50 Ohms 250W

RF Attenuators 0Hz ~ 2GHz 50 Ohms 250W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
250-50RM-S
RF and Wireless - Attenuators 250-50RM-S
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 250-50RM-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250-50RM-S
Attenuators 250-50RM-S
RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 250W

RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 250W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-250-50RM-S-ND 250-50RM-S 250-50RM-S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details