SV Microwave, Inc. Attenuators 0912-6312-100

Description
SMP FEMALE TO MALE ATTENUATOR, 4
Request a Quote Datasheet
Description
SMP FEMALE TO MALE ATTENUATOR, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1678-0912-6312-100-ND - DigiKey
Thief River Falls, MN, United States
SMP FEMALE TO MALE ATTENUATOR, 4

SMP FEMALE TO MALE ATTENUATOR, 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1678-0912-6312-100-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
RF Attenuators - 7122946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details