SV Microwave, Inc. Attenuators 0912-6313-030

Description
SMP MALE TO MALE ATTENUATOR, 40
Request a Quote Datasheet
Description
SMP MALE TO MALE ATTENUATOR, 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1678-0912-6313-030-ND - DigiKey
Thief River Falls, MN, United States
SMP MALE TO MALE ATTENUATOR, 40

SMP MALE TO MALE ATTENUATOR, 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1678-0912-6313-030-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details