Amphenol Corporation Attenuators 4882-6140-10-CRYO

Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 1
Request a Quote Datasheet
Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-4882-6140-10-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.92MM-M/F, 40GHZ, 1

ATTENUATOR, 2.92MM-M/F, 40GHZ, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-4882-6140-10-CRYO-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers