Amphenol Corporation Attenuators 2682-6460-20

Description
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2682-6460-20-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W

ATTENUATOR, SMA-M/F, 26.5GHZ, 2W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2682-6460-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
50OHM Attenuator - 852-QAT-4+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 50 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details