TTM Technologies Inc. Attenuators 250-100RM

Description
RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-250-100RM-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W

RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
250-100RM
RF and Wireless - Attenuators 250-100RM
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site
Attenuators - 250-100RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250-100RM
Attenuators 250-100RM
RF Attenuators 0 Hz ~ 2 GHz 100 Ohms 250W

RF Attenuators 0 Hz ~ 2 GHz 100 Ohms 250W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-250-100RM-ND 250-100RM 250-100RM
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details