TTM Technologies Inc. Attenuators 100200-4Y50-2

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 5W 2-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 5W 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-100200-4Y50-2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 50 Ohms 5W 2-SMD, No Lead

RF Attenuators 0Hz ~ 3GHz 50 Ohms 5W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - 4244-100200-4Y50-2CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 50OHM 2SMD

RF ATTENUATOR 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-100200-4Y50-2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 50OHM 2SMD

RF ATTENUATOR 50OHM 2SMD

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
100200-4Y50-2
RF and Wireless - Attenuators 100200-4Y50-2
RF ATTENUATOR 50OHM 2SMD

RF ATTENUATOR 50OHM 2SMD

Supplier's Site
Attenuators - 100200-4Y50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100200-4Y50-2
Attenuators 100200-4Y50-2
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 5W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 5W 2-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-100200-4Y50-2TR-ND 100200-4Y50-2 100200-4Y50-2
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Surface Mount; 2-SMD, No Lead 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details