TTM Technologies Inc. Attenuators 150-50TCGN

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-150-50TCGN-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W

RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W

Buy Now Datasheet
Attenuators - 150-50TCGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
150-50TCGN
Attenuators 150-50TCGN
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
150-50TCGN
RF and Wireless - Attenuators 150-50TCGN
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-150-50TCGN-ND 150-50TCGN 150-50TCGN
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12866-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details