SV Microwave, Inc. Attenuators 0912-6313-020

Description
SMP MALE TO MALE ATTENUATOR, 40
Request a Quote Datasheet
Description
SMP MALE TO MALE ATTENUATOR, 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1678-0912-6313-020-ND - DigiKey
Thief River Falls, MN, United States
SMP MALE TO MALE ATTENUATOR, 40

SMP MALE TO MALE ATTENUATOR, 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1678-0912-6313-020-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details