Molex Attenuators 0732870710

Description
ATTENUATOR CHIP 20 DB 8 GHZ SILV
Request a Quote Datasheet
Description
ATTENUATOR CHIP 20 DB 8 GHZ SILV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870710-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 20 DB 8 GHZ SILV

ATTENUATOR CHIP 20 DB 8 GHZ SILV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870710-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-N20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details