TTM Technologies Inc. Attenuators 250-100RM-S

Description
RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-250-100RM-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W

RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W

Buy Now Datasheet
Attenuators - 250-100RM-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250-100RM-S
Attenuators 250-100RM-S
RF Attenuators 0 Hz ~ 2 GHz 100 Ohms 250W

RF Attenuators 0 Hz ~ 2 GHz 100 Ohms 250W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
250-100RM-S
RF and Wireless - Attenuators 250-100RM-S
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-250-100RM-S-ND 250-100RM-S 250-100RM-S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details