Amphenol Corporation Attenuators 4779-8

Description
RF Attenuators 8dB 0Hz ~ 18GHz 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 18GHz 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1090-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1090-ND
Attenuators 1949-1090-ND
RF Attenuators 8dB 0Hz ~ 18GHz 2W SMA In-Line Module

RF Attenuators 8dB 0Hz ~ 18GHz 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1090-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details