Molex Attenuators 0732870714

Description
ATTENUATOR CHIP 4 DB 8 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 4 DB 8 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870714-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 4 DB 8 GHZ TIN

ATTENUATOR CHIP 4 DB 8 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870714-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-RCAT-05+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 4-SMD, No Lead
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details