Amphenol Corporation Attenuators 2082-6051C-30-CRYO

Description
ATTENUATOR, SMA-M/F, 18GHZ, 2W,
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 18GHZ, 2W,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2082-6051C-30-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 18GHZ, 2W,

ATTENUATOR, SMA-M/F, 18GHZ, 2W,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2082-6051C-30-CRYO-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details