TTM Technologies Inc. Attenuators 100N50TW

Description
RF Attenuators 0Hz ~ 5GHz 50 Ohms 100W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 5GHz 50 Ohms 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-100N50TW-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-100N50TW-ND
Attenuators 4244-100N50TW-ND
RF Attenuators 0Hz ~ 5GHz 50 Ohms 100W

RF Attenuators 0Hz ~ 5GHz 50 Ohms 100W

Buy Now Datasheet
50OHM Attenuator - 852-100N50TW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-100N50TW
50OHM Attenuator 852-100N50TW
RF ATTENUATOR 50OHM Product overview: 100N50TW from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-100N50TW can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: 100N50TW from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-100N50TW can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - 100N50TW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100N50TW
Attenuators 100N50TW
RF Attenuators 0 Hz ~ 5 GHz 50 Ohms 100W

RF Attenuators 0 Hz ~ 5 GHz 50 Ohms 100W

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-100N50TW-ND 852-100N50TW 100N50TW
Product Name Attenuators 50OHM Attenuator Attenuators
Frequency 0.0 to 5 GHz 0.0 to 5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
6 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details