SV Microwave, Inc. Attenuators 0912-6312-020

Description
SMP FEMALE TO MALE ATTENUATOR, 4
Request a Quote Datasheet
Description
SMP FEMALE TO MALE ATTENUATOR, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1678-0912-6312-020-ND - DigiKey
Thief River Falls, MN, United States
SMP FEMALE TO MALE ATTENUATOR, 4

SMP FEMALE TO MALE ATTENUATOR, 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1678-0912-6312-020-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-LAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type TO-253-4, TO-253AA
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details