Amphenol Corporation Attenuators 2082-6340-00-CRYO

Description
ATTENUATOR, SMA-M/F, 18GHZ, 2W,
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 18GHZ, 2W,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2082-6340-00-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 18GHZ, 2W,

ATTENUATOR, SMA-M/F, 18GHZ, 2W,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2082-6340-00-CRYO-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
8000 MHZ Attenuator - 852-GAT-1+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details