SV Microwave, Inc. Attenuators 0912-6312-030

Description
SMP FEMALE TO MALE ATTENUATOR, 4
Request a Quote Datasheet
Description
SMP FEMALE TO MALE ATTENUATOR, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1678-0912-6312-030-ND - DigiKey
Thief River Falls, MN, United States
SMP FEMALE TO MALE ATTENUATOR, 4

SMP FEMALE TO MALE ATTENUATOR, 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1678-0912-6312-030-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL4203-SMTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details