Molex Attenuators 0732870719

Description
ATTENUATOR CHIP 9 DB 8 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 9 DB 8 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870719-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 9 DB 8 GHZ TIN

ATTENUATOR CHIP 9 DB 8 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870719-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1242-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details