Molex Attenuators 0732870747

Description
ATTENUATOR CHIP 5 DB 18 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 5 DB 18 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870747-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 5 DB 18 GHZ TIN

ATTENUATOR CHIP 5 DB 18 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870747-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-DAT-31A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details