Molex Attenuators 0732870748

Description
ATTENUATOR CHIP 7 DB 18 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 7 DB 18 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870748-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 7 DB 18 GHZ TIN

ATTENUATOR CHIP 7 DB 18 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870748-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K4-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.01 to 1.5 :1
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details