Amphenol Corporation Attenuators 2682-6460-06

Description
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2682-6460-06-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W

ATTENUATOR, SMA-M/F, 26.5GHZ, 2W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2682-6460-06-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-10+TR-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - SKY12343-364LF1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 4 GHz
Attenuation 0.2500 to 31.75 dB
View Details