Pomona Electronics Attenuators 4391-600

Description
RF Attenuators 0Hz ~ 500MHz 600 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 600 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4391-600-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4391-600-ND
Attenuators 4391-600-ND
RF Attenuators 0Hz ~ 500MHz 600 Ohms 2W BNC In-Line Module

RF Attenuators 0Hz ~ 500MHz 600 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - 4391-600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4391-600
Attenuators 4391-600
RF Attenuators 0 Hz ~ 500 MHz 600 Ohms 2W BNC In-Line Module

RF Attenuators 0 Hz ~ 500 MHz 600 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - 4391-600 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
4391-600
RF and Wireless - Attenuators 4391-600
RF ATTENUATOR 600OHM BNC MODULE

RF ATTENUATOR 600OHM BNC MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4391-600-ND 4391-600 4391-600
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type Connectorized; BNC In-Line Module BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details